Grayhill, Inc. Binding Posts 29-100 GRN

Description
Binding Post Connector Standard Smooth, Spring Loaded Green Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Smooth, Spring Loaded Green Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - GH7670-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
GH7670-ND
Binding Posts GH7670-ND
Binding Post Connector Standard Smooth, Spring Loaded Green Nickel

Binding Post Connector Standard Smooth, Spring Loaded Green Nickel

Buy Now Datasheet
Binding Post, 20A, Turret, Green; Product Range Grayhill - 11C4183 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 20A, Turret, Green; Product Range Grayhill
11C4183
Binding Post, 20A, Turret, Green; Product Range Grayhill 11C4183
BINDING POST, 20A, TURRET, GREEN; Product Range:29 Series; Current Rating:20A; Voltage Rating:120V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 20A, TURRET, GREEN; Product Range:29 Series; Current Rating:20A; Voltage Rating:120V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GH7670-ND 11C4183
Product Name Binding Posts Binding Post, 20A, Turret, Green; Product Range Grayhill
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA6LC - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers