Grayhill, Inc. Binding Posts 29-100 BLK

Description
Binding Post Connector Standard Smooth, Spring Loaded Black Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Smooth, Spring Loaded Black Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - GH7631-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
GH7631-ND
Binding Posts GH7631-ND
Binding Post Connector Standard Smooth, Spring Loaded Black Nickel

Binding Post Connector Standard Smooth, Spring Loaded Black Nickel

Buy Now Datasheet
Terminal, push-post; Noninsulated; 20 A; 120 VDC; Nickeled Brass; Black Cap - 70217201 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal, push-post; Noninsulated; 20 A; 120 VDC; Nickeled Brass; Black Cap
70217201
Terminal, push-post; Noninsulated; 20 A; 120 VDC; Nickeled Brass; Black Cap 70217201
1.44 in. Length, 8-32 Thread Post, 11⁄64 in. Mounting Hole Diameter, Polyethylene, Series 29s Quick connect⁄disconnect Only 7⁄8in. above board height High temperature spring style Press button and put lead in slot and release. Spring pressure assures firm, positive contact.

1.44 in. Length, 8-32 Thread Post, 11⁄64 in. Mounting Hole Diameter, Polyethylene, Series 29s

  • Quick connect⁄disconnect
  • Only 7⁄8in. above board height
  • High temperature spring style
    Press button and put lead in slot and release. Spring pressure assures firm, positive contact.
Supplier's Site
Binding Post, 20A, #8-32, Stud, Black; Product Range Grayhill - 28F418 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 20A, #8-32, Stud, Black; Product Range Grayhill
28F418
Binding Post, 20A, #8-32, Stud, Black; Product Range Grayhill 28F418
BINDING POST, 20A, #8-32, STUD, BLACK; Product Range:29 Series; Current Rating:20A; Voltage Rating:120V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 20A, #8-32, STUD, BLACK; Product Range:29 Series; Current Rating:20A; Voltage Rating:120V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GH7631-ND 70217201 28F418
Product Name Binding Posts Terminal, push-post; Noninsulated; 20 A; 120 VDC; Nickeled Brass; Black Cap Binding Post, 20A, #8-32, Stud, Black; Product Range Grayhill
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110900 (568B) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
PCI Express - 10025026-10001PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers