Grayhill, Inc. Binding Posts 29-1 RED

Description
Binding Post Connector Standard Knurled Red Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Red Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 29-1RED-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
29-1RED-ND
Binding Posts 29-1RED-ND
Binding Post Connector Standard Knurled Red Nickel

Binding Post Connector Standard Knurled Red Nickel

Buy Now Datasheet
Binding Post, 15A, #10-32, Stud, Red; Product Range Grayhill - 28F566 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, #10-32, Stud, Red; Product Range Grayhill
28F566
Binding Post, 15A, #10-32, Stud, Red; Product Range Grayhill 28F566
BINDING POST, 15A, #10-32, STUD, RED; Product Range:29 Series; Current Rating:15A; Voltage Rating:120V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

BINDING POST, 15A, #10-32, STUD, RED; Product Range:29 Series; Current Rating:15A; Voltage Rating:120V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Screw-on binder; Insulated; 15 A; 120 VDC; Nickeled Brass; Red Cap - 70217200 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal, Screw-on binder; Insulated; 15 A; 120 VDC; Nickeled Brass; Red Cap
70217200
Terminal, Screw-on binder; Insulated; 15 A; 120 VDC; Nickeled Brass; Red Cap 70217200
Overall Length 1.70 in. (Ref. Open), 15 A, 120 VDC, Straight Skirt Styles Flush hole to prevent crimping Dual Mounting base accessory

Overall Length 1.70 in. (Ref. Open), 15 A, 120 VDC, Straight Skirt Styles

  • Flush hole to prevent crimping
  • Dual Mounting base accessory
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 29-1RED-ND 28F566 70217200
Product Name Binding Posts Binding Post, 15A, #10-32, Stud, Red; Product Range Grayhill Terminal, Screw-on binder; Insulated; 15 A; 120 VDC; Nickeled Brass; Red Cap
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

20 Pole RTB Plug Assembly, 2 pack - 1492-RTB20N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Male / Plug
View Details
Cable Connectors - NCS-FHB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
PCI Express - 10025026-10103PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers