Grayhill, Inc. Binding Posts 29-1 BLK

Description
Binding Post Connector Standard Knurled Black Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Black Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - GH7669-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
GH7669-ND
Binding Posts GH7669-ND
Binding Post Connector Standard Knurled Black Nickel

Binding Post Connector Standard Knurled Black Nickel

Buy Now Datasheet
Binding Post, 15A, #10-32, Stud, Black; Product Range Grayhill - 28F567 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, #10-32, Stud, Black; Product Range Grayhill
28F567
Binding Post, 15A, #10-32, Stud, Black; Product Range Grayhill 28F567
BINDING POST, 15A, #10-32, STUD, BLACK; Product Range:29 Series; Current Rating:15A; Voltage Rating:120V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 15A, #10-32, STUD, BLACK; Product Range:29 Series; Current Rating:15A; Voltage Rating:120V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Screw-on binder; Insulated; 15 A; 120 VDC; Nickeled Brass; Black Cap - 70217199 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal, Screw-on binder; Insulated; 15 A; 120 VDC; Nickeled Brass; Black Cap
70217199
Terminal, Screw-on binder; Insulated; 15 A; 120 VDC; Nickeled Brass; Black Cap 70217199
Overall Length 1.70 in. (Ref. Open), 15 A, 120 VDC, Straight Skirt Styles Flush hole to prevent crimping Dual Mounting base accessory

Overall Length 1.70 in. (Ref. Open), 15 A, 120 VDC, Straight Skirt Styles

  • Flush hole to prevent crimping
  • Dual Mounting base accessory
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GH7669-ND 28F567 70217199
Product Name Binding Posts Binding Post, 15A, #10-32, Stud, Black; Product Range Grayhill Terminal, Screw-on binder; Insulated; 15 A; 120 VDC; Nickeled Brass; Black Cap
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101T05 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 5
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - TE-A-35-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details