Grayhill, Inc. Sensors, Transducers - Encoders 26GS22-01A16S

Description
Win Source Part Number: 1352209-26GS22-01A16 S Category: Sensors, Transducers - Encoders Series: * Termination Style: PC Pin Package: Bulk Orientation: Vertical Standard Package: 1 Output Type: Gray Code (Absolute) Actuator Type: 1/8" Dia Flatted End Built in Switch: No Encoder Type: Mechanical Pulses per Revolution: 16 Detent: Yes Rotational Life (Cycles Min): 25K Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1352209-26GS22-01A16 S Category: Sensors, Transducers - Encoders Series: * Termination Style: PC Pin Package: Bulk Orientation: Vertical Standard Package: 1 Output Type: Gray Code (Absolute) Actuator Type: 1/8" Dia Flatted End Built in Switch: No Encoder Type: Mechanical Pulses per Revolution: 16 Detent: Yes Rotational Life (Cycles Min): 25K Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - 1352209-26GS22-01A16S - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1352209-26GS22-01A16S
Sensors, Transducers - Encoders 1352209-26GS22-01A16S
Win Source Part Number: 1352209-26GS22-01A16 S Category: Sensors, Transducers - Encoders Series: * Termination Style: PC Pin Package: Bulk Orientation: Vertical Standard Package: 1 Output Type: Gray Code (Absolute) Actuator Type: 1/8" Dia Flatted End Built in Switch: No Encoder Type: Mechanical Pulses per Revolution: 16 Detent: Yes Rotational Life (Cycles Min): 25K Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc.

Win Source Part Number: 1352209-26GS22-01A16S
Category: Sensors, Transducers - Encoders
Series: *
Termination Style: PC Pin
Package: Bulk
Orientation: Vertical
Standard Package: 1
Output Type: Gray Code (Absolute)
Actuator Type: 1/8" Dia Flatted End
Built in Switch: No
Encoder Type: Mechanical
Pulses per Revolution: 16
Detent: Yes
Rotational Life (Cycles Min): 25K
Mounting Type: Panel, PCB Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Grayhill Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1352209-26GS22-01A16S
Product Name Sensors, Transducers - Encoders
Unlock Full Specs
to access all available technical data

Similar Products

SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148DR - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
8-Input Priority Encoder - 10565/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage (-8) VDC
Features Priority Encoder
View Details