Grayhill, Inc. Encoders 26ASD45-01-1-AJS

Description
Rotary Encoder Mechanical 8 Octal (Absolute) Vertical
Request a Quote Datasheet
Description
Rotary Encoder Mechanical 8 Octal (Absolute) Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - GH3075-ND - DigiKey
Thief River Falls, MN, United States
Encoders
GH3075-ND
Encoders GH3075-ND
Rotary Encoder Mechanical 8 Octal (Absolute) Vertical

Rotary Encoder Mechanical 8 Octal (Absolute) Vertical

Buy Now Datasheet
Sheung Wan, Hong Kong
Encoders Encoder Sealed 45deg

Encoders Encoder Sealed 45deg

Buy Now Datasheet
Mechanical Encoder; Encoder Technology Grayhill - 14M6730 - Newark, An Avnet Company
Chicago, IL, United States
Mechanical Encoder; Encoder Technology Grayhill
14M6730
Mechanical Encoder; Encoder Technology Grayhill 14M6730
MECHANICAL ENCODER; Encoder Technology:Mechanica l; Encoder Type:Absolute; Encoder Resolution:8PPR; No. of Detents:8 Detents; Orientation:Vertical ; Push Switch:Without Push Switch; Encoder Output:Binary; Product Range:26 Series RoHS Compliant: Yes

MECHANICAL ENCODER; Encoder Technology:Mechanical; Encoder Type:Absolute; Encoder Resolution:8PPR; No. of Detents:8 Detents; Orientation:Vertical; Push Switch:Without Push Switch; Encoder Output:Binary; Product Range:26 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Encoder, Mechanical; BCD; 500 Milliohms(Max.) (Contact); 200 mA; 1000 Megohms - 70217209 - Allied Electronics, Inc.
Fort Worth, TX, USA
Encoder, Mechanical; BCD; 500 Milliohms(Max.) (Contact); 200 mA; 1000 Megohms
70217209
Encoder, Mechanical; BCD; 500 Milliohms(Max.) (Contact); 200 mA; 1000 Megohms 70217209
Mechanical Encoder, BCD Output, 1000 Megohms Insulation Resistance Silicon rubber panel seal 500 milliohms (Max.) contact resistance Brass terminal material. 250 VAC (Max.) dielectric strength.

Mechanical Encoder, BCD Output, 1000 Megohms Insulation Resistance

  • Silicon rubber panel seal
  • 500 milliohms (Max.) contact resistance
    Brass terminal material. 250 VAC (Max.) dielectric strength.
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number GH3075-ND 26ASD45-01-1-AJS 14M6730 70217209
Product Name Encoders Encoders Mechanical Encoder; Encoder Technology Grayhill Encoder, Mechanical; BCD; 500 Milliohms(Max.) (Contact); 200 mA; 1000 Megohms
Encoder Technology Mechanical Mechanical Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Motion Control Sensors - 1883534 - RS Components, Ltd.
Specs
Encoder Technology Magnetic
Output Signal Push Pull
Counts / Revolution 4096 (counts/revolution)
View Details
Incremental encoder: Series IEH3-4096 - Encoders Series IEH3-4096 magnetic Encoder, digital outputs 3 channels, 256 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Modular Incremental Encoder - 9710 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental; Modular Kit
Features Hollow Shaft
View Details
DHM5 Fixed Resolution Incremental Encoders -  - Sensata Technologies
Specs
Encoder Type Incremental
Shaft Speed 9000 rpm
Rotor Inertia 1.42E-4 oz-in-sec² (1.00E-3 kg-cm²)
View Details