Grayhill, Inc. Sensors, Transducers - Encoders 25BSP15-G-1-16

Description
Win Source Part Number: 985644-25BSP15-G-1-1 6 Category: Sensors, Transducers>Encoders Series: 25 Termination Style: PC Pin Package: Bulk Orientation: Right Angle Standard Package: 1 Output Type: Gray Code (Absolute) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Mechanical Pulses per Revolution: 24 Detent: No Rotational Life (Cycles Min): 50K Mounting Type: PCB, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc. Other Names: 25BSP15G116 Base Product Number: 25BSP15
Request a Quote Datasheet
Description
Win Source Part Number: 985644-25BSP15-G-1-1 6 Category: Sensors, Transducers>Encoders Series: 25 Termination Style: PC Pin Package: Bulk Orientation: Right Angle Standard Package: 1 Output Type: Gray Code (Absolute) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Mechanical Pulses per Revolution: 24 Detent: No Rotational Life (Cycles Min): 50K Mounting Type: PCB, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc. Other Names: 25BSP15G116 Base Product Number: 25BSP15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
985644-25BSP15-G-1-16
Sensors, Transducers - Encoders 985644-25BSP15-G-1-16
Win Source Part Number: 985644-25BSP15-G-1-1 6 Category: Sensors, Transducers>Encoders Series: 25 Termination Style: PC Pin Package: Bulk Orientation: Right Angle Standard Package: 1 Output Type: Gray Code (Absolute) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Mechanical Pulses per Revolution: 24 Detent: No Rotational Life (Cycles Min): 50K Mounting Type: PCB, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc. Other Names: 25BSP15G116 Base Product Number: 25BSP15

Win Source Part Number: 985644-25BSP15-G-1-16
Category: Sensors, Transducers>Encoders
Series: 25
Termination Style: PC Pin
Package: Bulk
Orientation: Right Angle
Standard Package: 1
Output Type: Gray Code (Absolute)
Actuator Type: 1/4" Dia Flatted End
Built in Switch: No
Encoder Type: Mechanical
Pulses per Revolution: 24
Detent: No
Rotational Life (Cycles Min): 50K
Mounting Type: PCB, Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Grayhill Inc.
Other Names: 25BSP15G116
Base Product Number: 25BSP15

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 985644-25BSP15-G-1-16
Product Name Sensors, Transducers - Encoders
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
Interface - Encoders, Decoders, Converters - ADV7183BKSTZ - Lingto Electronic Limited
Specs
Package Type QFP; 80-LQFP
View Details
CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD74HC147M96G4 - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Supply Voltage 3.3V; 5V; 2
View Details
Interface - Encoders, Decoders, Converters - TW9905-MD - Lingto Electronic Limited
Specs
Package Type QFP; 100-LQFP
View Details