Grayhill, Inc. Encoders - 25BSP15-B-1-23 25BSP15-B-1-23

Description
Manufacturer: Grayhill Inc. Win Source Part Number: 1024433-25BSP15-B-1- 23 Termination Style: PC Pin Orientation: Right Angle Mounting: PCB, Through Hole Output Type: Binary (Absolute) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Mechanical Pulses per Revolution: 24 Detent: No Rotational Life (Cycles Min): 50K Categories: Sensors, Transducers Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Grayhill Inc. Win Source Part Number: 1024433-25BSP15-B-1- 23 Termination Style: PC Pin Orientation: Right Angle Mounting: PCB, Through Hole Output Type: Binary (Absolute) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Mechanical Pulses per Revolution: 24 Detent: No Rotational Life (Cycles Min): 50K Categories: Sensors, Transducers Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - 25BSP15-B-1-23
1024433-25BSP15-B-1-23
Encoders - 25BSP15-B-1-23 1024433-25BSP15-B-1-23
Manufacturer: Grayhill Inc. Win Source Part Number: 1024433-25BSP15-B-1- 23 Termination Style: PC Pin Orientation: Right Angle Mounting: PCB, Through Hole Output Type: Binary (Absolute) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Mechanical Pulses per Revolution: 24 Detent: No Rotational Life (Cycles Min): 50K Categories: Sensors, Transducers Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Grayhill Inc.
Win Source Part Number: 1024433-25BSP15-B-1-23
Termination Style: PC Pin
Orientation: Right Angle
Mounting: PCB, Through Hole
Output Type: Binary (Absolute)
Actuator Type: 1/4" Dia Flatted End
Built in Switch: No
Encoder Type: Mechanical
Pulses per Revolution: 24
Detent: No
Rotational Life (Cycles Min): 50K
Categories: Sensors, Transducers
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1024433-25BSP15-B-1-23
Product Name Encoders - 25BSP15-B-1-23
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details
Interface - Encoders, Decoders, Converters - TVP5145PFP - Lingto Electronic Limited
Specs
Package Type QFP; 80-TQFP Exposed Pad
View Details
SN74LS148 8-line to 3-line priority encoder - SN74LS148NSRE4 - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details