Grayhill, Inc. Rotary Switches 24878-10N

Description
Rotary Switch 10 Position SP10T 1A (AC/DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 10 Position SP10T 1A (AC/DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 24878-10N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
24878-10N-ND
Rotary Switches 24878-10N-ND
Rotary Switch 10 Position SP10T 1A (AC/DC) 115VAC Panel Mount, Through Hole

Rotary Switch 10 Position SP10T 1A (AC/DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Switch, Rotary, Sp10T, 1A, 220V; No. Of Switch Positions Grayhill - 92B6056 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp10T, 1A, 220V; No. Of Switch Positions Grayhill
92B6056
Switch, Rotary, Sp10T, 1A, 220V; No. Of Switch Positions Grayhill 92B6056
SWITCH, ROTARY, SP10T, 1A, 220V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:1A; Contact Voltage AC Max:220V; Product Range:24 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP10T, 1A, 220V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:1A; Contact Voltage AC Max:220V; Product Range:24 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
24878-10N
Rotary Switches 24878-10N
Rotary Switches Rotary Switch PC Mnt 10Pos

Rotary Switches Rotary Switch PC Mnt 10Pos

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 24878-10N-ND 92B6056 24878-10N
Product Name Rotary Switches Switch, Rotary, Sp10T, 1A, 220V; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 1.0 amps 1.0 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Rotary Switches - 1760913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 80 degrees
Positions per Pole 3
Dimensions 15.15 x 13.45 x 4.75mm
View Details