Rotary Switch 3 Position SP3T 1A (AC/DC) 115VAC Panel Mount, Through Hole
Rotary Switches Rotary Switch, PC mount, steel shaft, 3 positions, non-shorting
ROTARY SWITCH,STRAIGHT,SP3T
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 24878-03N-ND | 24878-03N | 01C6172 |
| Product Name | Rotary Switches | Rotary Switches | Rotary Switch,straight,sp3T,on-On,number Of Positions Grayhill |
| Actuator Type | Flush Actuator | ||
| Current Rating | 1.0 amps | ||
| Angle of Throw | 36 degrees | ||
| Number of Decks | 1 |