Grayhill, Inc. Rotary Switches 24001-05N

Description
Rotary Switch 5 Position SP5T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 5 Position SP5T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 24001-05N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
24001-05N-ND
Rotary Switches 24001-05N-ND
Rotary Switch 5 Position SP5T 1A (AC/DC) 115VAC Panel Mount

Rotary Switch 5 Position SP5T 1A (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
24001-05N
Rotary Switches 24001-05N
Rotary Switches Rotary Switch Solder lug 5 Pos

Rotary Switches Rotary Switch Solder lug 5 Pos

Buy Now Datasheet
Switch, Rotary, Sp5T, 1A, 220V; No. Of Switch Positions Grayhill - 94F130 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp5T, 1A, 220V; No. Of Switch Positions Grayhill
94F130
Switch, Rotary, Sp5T, 1A, 220V; No. Of Switch Positions Grayhill 94F130
SWITCH, ROTARY, SP5T, 1A, 220V; No. of Switch Positions:5 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:1A; Contact Voltage AC Max:220V; Product Range:24 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP5T, 1A, 220V; No. of Switch Positions:5 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:1A; Contact Voltage AC Max:220V; Product Range:24 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 24001-05N-ND 24001-05N 94F130
Product Name Rotary Switches Rotary Switches Switch, Rotary, Sp5T, 1A, 220V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 1.0 amps 1.0 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Rotary Switches - 2242294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 12
View Details