Grayhill, Inc. Rotary Switches 24001-04S

Description
Rotary Switch 4 Position SP4T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 4 Position SP4T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 24001-04S-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
24001-04S-ND
Rotary Switches 24001-04S-ND
Rotary Switch 4 Position SP4T 1A (AC/DC) 115VAC Panel Mount

Rotary Switch 4 Position SP4T 1A (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
24001-04S
Rotary Switches 24001-04S
Rotary Switches Rotary Switch, Solder lug, steel shaft, 4 positions, shorting

Rotary Switches Rotary Switch, Solder lug, steel shaft, 4 positions, shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 24001-04S-ND 24001-04S
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 1.0 amps
Angle of Throw 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2383957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
Selector Switches - 0033.3502-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
10mm Ultra-Thin DIP Rotary - FR01SR10P-S - NKK Switches
Specs
Actuator Type Knobbed Shaft
Current Rating 0.1 amps
Positions per Pole BCD
View Details
2 suppliers
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details