Grayhill, Inc. Rotary Switches 24001-03S

Description
Rotary Switch 3 Position SP3T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position SP3T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 24001-03S-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
24001-03S-ND
Rotary Switches 24001-03S-ND
Rotary Switch 3 Position SP3T 1A (AC/DC) 115VAC Panel Mount

Rotary Switch 3 Position SP3T 1A (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Rotary Sw, 1P, 3 Pos, 1A, 115Vac/28 Vdc; No. Of Switch Positions Grayhill - 11C4014 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Sw, 1P, 3 Pos, 1A, 115Vac/28 Vdc; No. Of Switch Positions Grayhill
11C4014
Rotary Sw, 1P, 3 Pos, 1A, 115Vac/28 Vdc; No. Of Switch Positions Grayhill 11C4014
ROTARY SW, 1P, 3 POS, 1A, 115VAC/28 VDC; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:24 Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SW, 1P, 3 POS, 1A, 115VAC/28 VDC; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:24 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
24001-03S
Rotary Switches 24001-03S
Rotary Switches Rotary Switch, Solder lug, steel shaft, 2 positions, shorting

Rotary Switches Rotary Switch, Solder lug, steel shaft, 2 positions, shorting

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 24001-03S-ND 11C4014 24001-03S
Product Name Rotary Switches Rotary Sw, 1P, 3 Pos, 1A, 115Vac/28 Vdc; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 1.0 amps 1.0 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
H program - HWS - Step selector switch - HWSE10.1-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 10
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details