Pushbutton Switch SPST-NO Standard Panel Mount, Rear
SWITCH PUSH SPST-NO 0.25A 115V
SWITCH, PUSHBUTTON, SPST-NO, 250mA, 220V; Product Range:23 Series; Contact Configuration:SPST-N
Wiping Contact Pushbutton Switches, SPST Contact Form, Brass, Cadmium-Plated Material Bushing
Pushbutton Switches PushBtn Switch SPST N.O. Red Btn
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GH1361-ND | 23-1 | 24F204 | 70217158 | 23-1 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst-No, 250Ma, 220V; Product Range Grayhill | Switch, Pushbutton, SPST, N/O, RED BUTTON, 0.25 A @ 115 V RES | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals | Quick Connect/Blade; Solder Terminals | Solder Lug |