Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Manufacturer: Grayhill Inc.
Win Source Part Number: 907662-23-1-E
Series: 23
Operating Temperature Range: -40°C ~ 85°C
Features: Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Package: Bulk
Mounting: Panel Mount, Rear
Family Name: 23-1
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
SWITCH PUSH SPST-NO 0.25A 115V
Pushbutton Switches Pushbutton Switch, SPST, N.O., red button, epoxy sealed terminals
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 23-1-E-ND | 907662-23-1-E | 23-1-E | 23-1-E |
| Product Name | Pushbutton Switches | Pushbutton Switches - 23-1-E | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug |