Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Pushbutton Switch, Panel Mount, SPST Contact Form, Solder Terminal
Pushbutton Switches SPST NO Blk Btn Sldr Term
SWITCH PUSH SPST-NC 10A 115V
SWITCH, PUSHBUTTON, SPST, 10A, 220V; Product Range:2000 Series; Contact Configuration:SPST-N
SWITCH, PUSHBUTTON, SPST, 10A, 220V, SWITCH OPERATION:(ON), CONTACT CONFIGURATION:SPST-N
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | GH7518-ND | 70217160 | 2202 | 2202 | 24F201 | 51577081 |
| Product Name | Pushbutton Switches | Switch, Pushbutton; Panel Mount; 10 A @115 VAC, 5 A @ 220 VAC; SPST; Solder | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst, 10A, 220V; Product Range Grayhill | Pushbutton |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Quick Connect/Blade; Solder Terminals | Solder Lug | Solder Terminals |