Grayhill, Inc. Pushbutton Switches 2201

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7515-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7515-ND
Pushbutton Switches GH7515-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switch, Pushbutton, Spst, 10A, 220V; Product Range Grayhill - 24F200 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 10A, 220V; Product Range Grayhill
24F200
Switch, Pushbutton, Spst, 10A, 220V; Product Range Grayhill 24F200
SWITCH, PUSHBUTTON, SPST, 10A, 220V; Product Range:2000 Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red; Contact Current AC Max:10A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 10A, 220V; Product Range:2000 Series; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill - 14N2492 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill
14N2492
Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill 14N2492
Pushbutton Switch,STRAIGHT,SPST ,OFF-(ON),SOLDER Terminal

Pushbutton Switch,STRAIGHT,SPST,OFF-(ON),SOLDER Terminal

Supplier's Site
Switch, Pushbutton; Panel Mount; 10 A @115 VAC, 5 A @ 220 VAC; SPST; Solder - 70217159 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton; Panel Mount; 10 A @115 VAC, 5 A @ 220 VAC; SPST; Solder
70217159
Switch, Pushbutton; Panel Mount; 10 A @115 VAC, 5 A @ 220 VAC; SPST; Solder 70217159
Pushbutton Switch, Panel Mount, SPST Contact Form, Solder Terminal Pushbutton option 1000 Megohms (Min.) insulation resistance. Fine silver fixed and moving contact material.

Pushbutton Switch, Panel Mount, SPST Contact Form, Solder Terminal

  • Pushbutton option
    1000 Megohms (Min.) insulation resistance. Fine silver fixed and moving contact material.
Supplier's Site
Switches - Pushbutton Switches - 2201 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
2201
Switches - Pushbutton Switches 2201
SWITCH PUSH SPST-NO 10A 115V

SWITCH PUSH SPST-NO 10A 115V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
2201
Pushbutton Switches 2201
Pushbutton Switches SPST NO Red Btn Sldr Term

Pushbutton Switches SPST NO Red Btn Sldr Term

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7515-ND 24F200 14N2492 70217159 2201 2201
Product Name Pushbutton Switches Switch, Pushbutton, Spst, 10A, 220V; Product Range Grayhill Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill Switch, Pushbutton; Panel Mount; 10 A @115 VAC, 5 A @ 220 VAC; SPST; Solder Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Pushbutton - 1128462 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details