Grayhill, Inc. Test Clip; For Use With Grayhill 2/20/2023

Description
TEST CLIP; For Use With:Panels up to 0.25" thick 0.406" wide,0.719" above board; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; Connector Type:Test Clip; Contact Material:Steel RoHS Compliant: Yes
Datasheet
Description
TEST CLIP; For Use With:Panels up to 0.25" thick 0.406" wide,0.719" above board; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; Connector Type:Test Clip; Contact Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip; For Use With Grayhill - 28F414 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip; For Use With Grayhill
28F414
Test Clip; For Use With Grayhill 28F414
TEST CLIP; For Use With:Panels up to 0.25" thick 0.406" wide,0.719" above board; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; Connector Type:Test Clip; Contact Material:Steel RoHS Compliant: Yes

TEST CLIP; For Use With:Panels up to 0.25" thick 0.406" wide,0.719" above board; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; Connector Type:Test Clip; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28F414
Product Name Test Clip; For Use With Grayhill
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers