Grayhill, Inc. Test Clip; For Use With Grayhill 2/1/2023

Description
TEST CLIP; For Use With:-; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:Series 02; Connector Type:Test Clip; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes
Datasheet
Description
TEST CLIP; For Use With:-; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:Series 02; Connector Type:Test Clip; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip; For Use With Grayhill - 28F554 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip; For Use With Grayhill
28F554
Test Clip; For Use With Grayhill 28F554
TEST CLIP; For Use With:-; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:Series 02; Connector Type:Test Clip; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

TEST CLIP; For Use With:-; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:Series 02; Connector Type:Test Clip; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Clips
02-1
Test Clips 02-1
Test Clips Hardware Standard Banana Plug

Test Clips Hardware Standard Banana Plug

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 28F554 02-1
Product Name Test Clip; For Use With Grayhill Test Clips
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 120 Housings White - 1321G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers