Grayhill, Inc. Clip; Nickel Plated Steel (Studs); 1; 0.550 in. 2/1/2000

Description
Number of Pin 1, Test Clips Rapid, easy connections Hex nut for adjusting tension Choices of sizes and styles Test clip number of pin 1.
Datasheet
Description
Number of Pin 1, Test Clips Rapid, easy connections Hex nut for adjusting tension Choices of sizes and styles Test clip number of pin 1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip; Nickel Plated Steel (Studs); 1; 0.550 in. - 70217206 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip; Nickel Plated Steel (Studs); 1; 0.550 in.
70217206
Clip; Nickel Plated Steel (Studs); 1; 0.550 in. 70217206
Number of Pin 1, Test Clips Rapid, easy connections Hex nut for adjusting tension Choices of sizes and styles Test clip number of pin 1.

Number of Pin 1, Test Clips

  • Rapid, easy connections
  • Hex nut for adjusting tension
  • Choices of sizes and styles
    Test clip number of pin 1.
Supplier's Site
Test Clip; For Use With Grayhill - 28F550 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip; For Use With Grayhill
28F550
Test Clip; For Use With Grayhill 28F550
TEST CLIP; For Use With:Panels up to 0.25" thick 0.550" wide, 1.25" above board; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; Connector Type:Test Clip; Contact Material:Steel RoHS Compliant: Yes

TEST CLIP; For Use With:Panels up to 0.25" thick 0.550" wide, 1.25" above board; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; Connector Type:Test Clip; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70217206 28F550
Product Name Clip; Nickel Plated Steel (Studs); 1; 0.550 in. Test Clip; For Use With Grayhill
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® PP180/SB ® 175 Silver Plated Wire Contacts #6 AWG - 1348-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-698-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers