Grayhill, Inc. Clip, Test; Threadless; Stainless Steelor Inconel X; Thermoset Plastic 2/1/1960

Description
Clip, Test; Threadless; Stainless Steelor Inconel X; Thermoset Plastic
Datasheet
Description
Clip, Test; Threadless; Stainless Steelor Inconel X; Thermoset Plastic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip, Test; Threadless; Stainless Steelor Inconel X; Thermoset Plastic - 70217207 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Test; Threadless; Stainless Steelor Inconel X; Thermoset Plastic
70217207
Clip, Test; Threadless; Stainless Steelor Inconel X; Thermoset Plastic 70217207
Clip, Test; Threadless; Stainless Steelor Inconel X; Thermoset Plastic

Clip, Test; Threadless; Stainless Steelor Inconel X; Thermoset Plastic

Supplier's Site
Test Clip; For Use With Grayhill - 57F2651 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip; For Use With Grayhill
57F2651
Test Clip; For Use With Grayhill 57F2651
TEST CLIP; For Use With:0.056" Thick 1.1.1444" Wide; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; Connector Type:Test Clip; Contact Material:Steel; No. of Contacts:1Contacts RoHS Compliant: Yes

TEST CLIP; For Use With:0.056" Thick 1.1.1444" Wide; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; Connector Type:Test Clip; Contact Material:Steel; No. of Contacts:1Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70217207 57F2651
Product Name Clip, Test; Threadless; Stainless Steelor Inconel X; Thermoset Plastic Test Clip; For Use With Grayhill
Unlock Full Specs
to access all available technical data

Similar Products