Grayhill, Inc. Test Clip; For Use With Grayhill 2/1/1941

Description
TEST CLIP; For Use With:Panels up to 0.312" thick 0.792" wide, 1.25" above board; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Connector Type:Test Clip; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
TEST CLIP; For Use With:Panels up to 0.312" thick 0.792" wide, 1.25" above board; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Connector Type:Test Clip; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip; For Use With Grayhill - 28F624 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip; For Use With Grayhill
28F624
Test Clip; For Use With Grayhill 28F624
TEST CLIP; For Use With:Panels up to 0.312" thick 0.792" wide, 1.25" above board; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Connector Type:Test Clip; Contact Material:Brass RoHS Compliant: Yes

TEST CLIP; For Use With:Panels up to 0.312" thick 0.792" wide, 1.25" above board; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Connector Type:Test Clip; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28F624
Product Name Test Clip; For Use With Grayhill
Unlock Full Specs
to access all available technical data

Similar Products