Grayhill, Inc. Rotary Switches 19101-11UL

Description
Rotary Switch 11 Position SP11T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 11 Position SP11T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 19101-11UL-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
19101-11UL-ND
Rotary Switches 19101-11UL-ND
Rotary Switch 11 Position SP11T 15A (AC), 1A (DC) 120VAC Panel Mount

Rotary Switch 11 Position SP11T 15A (AC), 1A (DC) 120VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, Sp11T, 15A, 120V; No. Of Switch Positions Grayhill - 14M6647 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp11T, 15A, 120V; No. Of Switch Positions Grayhill
14M6647
Switch, Rotary, Sp11T, 15A, 120V; No. Of Switch Positions Grayhill 14M6647
SWITCH, ROTARY, SP11T, 15A, 120V; No. of Switch Positions:11 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP11T, 15A, 120V; No. of Switch Positions:11 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
19101-11UL
Rotary Switches 19101-11UL
Rotary Switches Rotary Switch, Faston terminals, 11 positions, UL

Rotary Switches Rotary Switch, Faston terminals, 11 positions, UL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 19101-11UL-ND 14M6647 19101-11UL
Product Name Rotary Switches Switch, Rotary, Sp11T, 15A, 120V; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 15.0 amps 15.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - HWT Selector switch - HWTS32.1-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details
Key Switch Heads - 2052372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 40 degrees
Positions per Pole 2
View Details
Selector Switches - 1638858 - RS Components, Ltd.
Specs
Number of Poles 2 poles
Positions per Pole 2
Terminal Type Solder Terminals; Solder
View Details
2 suppliers
Specs
Actuator Type Keylock
View Details