Grayhill, Inc. Rotary Switches 19101-10UL

Description
Rotary Switch 10 Position SP10T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 10 Position SP10T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7290-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7290-ND
Rotary Switches GH7290-ND
Rotary Switch 10 Position SP10T 15A (AC), 1A (DC) 120VAC Panel Mount

Rotary Switch 10 Position SP10T 15A (AC), 1A (DC) 120VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, Sp10T, 15A, 120V; No. Of Switch Positions Grayhill - 14M6646 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp10T, 15A, 120V; No. Of Switch Positions Grayhill
14M6646
Switch, Rotary, Sp10T, 15A, 120V; No. Of Switch Positions Grayhill 14M6646
SWITCH, ROTARY, SP10T, 15A, 120V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP10T, 15A, 120V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
19101-10UL
Rotary Switches 19101-10UL
Rotary Switches Rotary Switch, Faston terminals, 10 positions, UL

Rotary Switches Rotary Switch, Faston terminals, 10 positions, UL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number GH7290-ND 14M6646 19101-10UL
Product Name Rotary Switches Switch, Rotary, Sp10T, 15A, 120V; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 15.0 amps 15.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switch Heads - 2383930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details