Grayhill, Inc. Rotary Switches 19101-07UL

Description
Rotary Switch 7 Position SP7T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 7 Position SP7T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 19101-07UL-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
19101-07UL-ND
Rotary Switches 19101-07UL-ND
Rotary Switch 7 Position SP7T 15A (AC), 1A (DC) 120VAC Panel Mount

Rotary Switch 7 Position SP7T 15A (AC), 1A (DC) 120VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
19101-07UL
Rotary Switches 19101-07UL
Rotary Switches Rotary Switch, Faston terminals, 7 positions, UL

Rotary Switches Rotary Switch, Faston terminals, 7 positions, UL

Buy Now Datasheet
Switch, POWER TAP Rotary, 15 AMP, FASTON PositionS, 7 POLES - 70217183 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, POWER TAP Rotary, 15 AMP, FASTON PositionS, 7 POLES
70217183
Switch, POWER TAP Rotary, 15 AMP, FASTON PositionS, 7 POLES 70217183
Rating Current 15 A, Terminal Style Solder Lug, Pole Single, Rotary Switches Rugged construction Choice of termination

Rating Current 15 A, Terminal Style Solder Lug, Pole Single, Rotary Switches

  • Rugged construction
  • Choice of termination
Supplier's Site
Rotary Switch, 1P, 7 Pos, 15A, 120Vac; No. Of Switch Positions Grayhill - 14M6644 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1P, 7 Pos, 15A, 120Vac; No. Of Switch Positions Grayhill
14M6644
Rotary Switch, 1P, 7 Pos, 15A, 120Vac; No. Of Switch Positions Grayhill 14M6644
ROTARY SWITCH, 1P, 7 POS, 15A, 120VAC; No. of Switch Positions:7 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 1P, 7 POS, 15A, 120VAC; No. of Switch Positions:7 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 19101-07UL-ND 19101-07UL 70217183 14M6644
Product Name Rotary Switches Rotary Switches Switch, POWER TAP Rotary, 15 AMP, FASTON PositionS, 7 POLES Rotary Switch, 1P, 7 Pos, 15A, 120Vac; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 15.0 amps 15.0 amps 15.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switches - 2242254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 2
View Details
Coding Switch - SC17 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details