Grayhill, Inc. Rotary Switches 19101-06UL

Description
Rotary Switch 6 Position SP6T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 6 Position SP6T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7288-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7288-ND
Rotary Switches GH7288-ND
Rotary Switch 6 Position SP6T 15A (AC), 1A (DC) 120VAC Panel Mount

Rotary Switch 6 Position SP6T 15A (AC), 1A (DC) 120VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
19101-06UL
Rotary Switches 19101-06UL
Rotary Switches Rotary Switch, Faston terminals, 6 positions, UL

Rotary Switches Rotary Switch, Faston terminals, 6 positions, UL

Buy Now Datasheet
Switch, Rotary, Sp6T, 15A, 120V; No. Of Switch Positions Grayhill - 14M6643 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp6T, 15A, 120V; No. Of Switch Positions Grayhill
14M6643
Switch, Rotary, Sp6T, 15A, 120V; No. Of Switch Positions Grayhill 14M6643
SWITCH, ROTARY, SP6T, 15A, 120V; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP6T, 15A, 120V; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number GH7288-ND 19101-06UL 14M6643
Product Name Rotary Switches Rotary Switches Switch, Rotary, Sp6T, 15A, 120V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 15.0 amps 15.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Heads - 2383914 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Specs
Actuator Type Keylock
View Details
E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS32S2 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details