Rotary Switch 5 Position SP5T 15A (AC), 1A (DC) 120VAC Panel Mount
Rotary Switches Rotary Switch Faston Terminals 5 Pos UL
SWITCH, ROTARY, SP5T, 15A, 120V; No. of Switch Positions:5 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Rotary Switches, Silver Alloy Contact Material, Terminal Style Lug, Number of Position 2 to 11
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 19101-05UL-ND | 19101-05UL | 14M6642 | 70217182 |
| Product Name | Rotary Switches | Rotary Switches | Switch, Rotary, Sp5T, 15A, 120V; No. Of Switch Positions Grayhill | Switch, POWER TAP Rotary, 15 AMP, FASTON PositionS, 5 POLES |
| Actuator Type | Flush Actuator | |||
| Current Rating | 15.0 amps | 15.0 amps | 15.0 amps | |
| Angle of Throw | 30 degrees | 30 degrees | ||
| Number of Decks | 1 | |||
| Poles per Deck | 1 |