Grayhill, Inc. Rotary Switches 19101-04UL

Description
Rotary Switch 4 Position SP4T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 4 Position SP4T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7287-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7287-ND
Rotary Switches GH7287-ND
Rotary Switch 4 Position SP4T 15A (AC), 1A (DC) 120VAC Panel Mount

Rotary Switch 4 Position SP4T 15A (AC), 1A (DC) 120VAC Panel Mount

Buy Now Datasheet
Switch, POWER TAP Rotary, 15 AMP, FASTON PositionS, 4 POLES - 70217181 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, POWER TAP Rotary, 15 AMP, FASTON PositionS, 4 POLES
70217181
Switch, POWER TAP Rotary, 15 AMP, FASTON PositionS, 4 POLES 70217181
Rotary Switch, 120 VAC Rated Voltage, 15 A Rated Current, Non-Shorting Contact UL Recognized Rugged construction Choice of termination 19 Series. 30 ° angle throw. Silver alloy contact material.

Rotary Switch, 120 VAC Rated Voltage, 15 A Rated Current, Non-Shorting Contact

  • UL Recognized
  • Rugged construction
  • Choice of termination
    19 Series. 30 ° angle throw. Silver alloy contact material.
Supplier's Site
Switch, Rotary, Sp4T, 15A, 120V; No. Of Switch Positions Grayhill - 14M6641 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp4T, 15A, 120V; No. Of Switch Positions Grayhill
14M6641
Switch, Rotary, Sp4T, 15A, 120V; No. Of Switch Positions Grayhill 14M6641
SWITCH, ROTARY, SP4T, 15A, 120V; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP4T, 15A, 120V; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
19101-04UL
Rotary Switches 19101-04UL
Rotary Switches Rotary Switch Faston Terminals 4 Pos UL

Rotary Switches Rotary Switch Faston Terminals 4 Pos UL

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number GH7287-ND 70217181 14M6641 19101-04UL
Product Name Rotary Switches Switch, POWER TAP Rotary, 15 AMP, FASTON PositionS, 4 POLES Switch, Rotary, Sp4T, 15A, 120V; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 15.0 amps 15.0 amps 15.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
H program - HWS - HWT Selector switch - HWT21.1-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 2
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details