Grayhill, Inc. Rotary Switches 19101-03UL

Description
Rotary Switch 3 Position SP3T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position SP3T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 19101-03UL-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
19101-03UL-ND
Rotary Switches 19101-03UL-ND
Rotary Switch 3 Position SP3T 15A (AC), 1A (DC) 120VAC Panel Mount

Rotary Switch 3 Position SP3T 15A (AC), 1A (DC) 120VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, Sp3T, 15A, 120V; No. Of Switch Positions Grayhill - 57F1501 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp3T, 15A, 120V; No. Of Switch Positions Grayhill
57F1501
Switch, Rotary, Sp3T, 15A, 120V; No. Of Switch Positions Grayhill 57F1501
SWITCH, ROTARY, SP3T, 15A, 120V; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP3T, 15A, 120V; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
19101-03UL
Rotary Switches 19101-03UL
Rotary Switches Rotary Switch Faston Terminals 3 Pos UL

Rotary Switches Rotary Switch Faston Terminals 3 Pos UL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 19101-03UL-ND 57F1501 19101-03UL
Product Name Rotary Switches Switch, Rotary, Sp3T, 15A, 120V; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 15.0 amps 15.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - HWT Selector switch - HWT21.1-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 2
View Details
Specs
Actuator Type Keylock
View Details
Key Switches - 1450629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details
Rotary Switch - SBK12/SBL 12/SBIV 14 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Single
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details