Grayhill, Inc. Rotary Switches 19001-11UL

Description
Rotary Switch 11 Position SP11T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 11 Position SP11T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 19001-11UL-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
19001-11UL-ND
Rotary Switches 19001-11UL-ND
Rotary Switch 11 Position SP11T 15A (AC), 1A (DC) 120VAC Panel Mount

Rotary Switch 11 Position SP11T 15A (AC), 1A (DC) 120VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
19001-11UL
Rotary Switches 19001-11UL
Rotary Switches Rotary Switch, Solder terminals, 11 positions, UL

Rotary Switches Rotary Switch, Solder terminals, 11 positions, UL

Buy Now Datasheet
Switch, Rotary, Sp11T, 15A, 120V; No. Of Switch Positions Grayhill - 14M6640 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp11T, 15A, 120V; No. Of Switch Positions Grayhill
14M6640
Switch, Rotary, Sp11T, 15A, 120V; No. Of Switch Positions Grayhill 14M6640
SWITCH, ROTARY, SP11T, 15A, 120V; No. of Switch Positions:11 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP11T, 15A, 120V; No. of Switch Positions:11 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, POWER TAP Rotary, 15 AMP, Solder PositionS, 11 POLES - 70217180 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, POWER TAP Rotary, 15 AMP, Solder PositionS, 11 POLES
70217180
Switch, POWER TAP Rotary, 15 AMP, Solder PositionS, 11 POLES 70217180
Rating Current 15 A, Terminal Style Solder Lug, Pole Single, Rotary Switches Rugged construction Choice of termination

Rating Current 15 A, Terminal Style Solder Lug, Pole Single, Rotary Switches

  • Rugged construction
  • Choice of termination
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 19001-11UL-ND 19001-11UL 14M6640 70217180
Product Name Rotary Switches Rotary Switches Switch, Rotary, Sp11T, 15A, 120V; No. Of Switch Positions Grayhill Switch, POWER TAP Rotary, 15 AMP, Solder PositionS, 11 POLES
Actuator Type Flush Actuator
Current Rating 15.0 amps 15.0 amps 15.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

H program - HHS63 - Main switches - HHS63-BL-SW-MP-3050 -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Specs
Actuator Type Keylock
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details