Grayhill, Inc. Rotary Switches 19001-10UL

Description
Rotary Switch 10 Position SP10T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 10 Position SP10T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7286-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7286-ND
Rotary Switches GH7286-ND
Rotary Switch 10 Position SP10T 15A (AC), 1A (DC) 120VAC Panel Mount

Rotary Switch 10 Position SP10T 15A (AC), 1A (DC) 120VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
19001-10UL
Rotary Switches 19001-10UL
Rotary Switches Rotary Switch, Solder terminals, 10 positions, UL

Rotary Switches Rotary Switch, Solder terminals, 10 positions, UL

Buy Now Datasheet
Switch, Rotary, Sp10T, 15A, 120V; No. Of Switch Positions Grayhill - 14M6639 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp10T, 15A, 120V; No. Of Switch Positions Grayhill
14M6639
Switch, Rotary, Sp10T, 15A, 120V; No. Of Switch Positions Grayhill 14M6639
SWITCH, ROTARY, SP10T, 15A, 120V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP10T, 15A, 120V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number GH7286-ND 19001-10UL 14M6639
Product Name Rotary Switches Rotary Switches Switch, Rotary, Sp10T, 15A, 120V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 15.0 amps 15.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Heads - 1881156 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details