Grayhill, Inc. Rotary Switches 19001-08UL

Description
Rotary Switch 8 Position SP8T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 8 Position SP8T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7285-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7285-ND
Rotary Switches GH7285-ND
Rotary Switch 8 Position SP8T 15A (AC), 1A (DC) 120VAC Panel Mount

Rotary Switch 8 Position SP8T 15A (AC), 1A (DC) 120VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
19001-08UL
Rotary Switches 19001-08UL
Rotary Switches Rotary Switch, Solder terminals, 8 positions, UL

Rotary Switches Rotary Switch, Solder terminals, 8 positions, UL

Buy Now Datasheet
Switch, POWER TAP Rotary, 15 AMP, Solder PositionS, 8 POLES - 70217179 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, POWER TAP Rotary, 15 AMP, Solder PositionS, 8 POLES
70217179
Switch, POWER TAP Rotary, 15 AMP, Solder PositionS, 8 POLES 70217179
Rating Current 15 A, Terminal Style Solder Lug, Pole Single, Rotary Switches Rugged construction Choice of termination

Rating Current 15 A, Terminal Style Solder Lug, Pole Single, Rotary Switches

  • Rugged construction
  • Choice of termination
Supplier's Site
Switch, Rotary, Sp8T, 15A, 120V; No. Of Switch Positions Grayhill - 14M6638 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp8T, 15A, 120V; No. Of Switch Positions Grayhill
14M6638
Switch, Rotary, Sp8T, 15A, 120V; No. Of Switch Positions Grayhill 14M6638
SWITCH, ROTARY, SP8T, 15A, 120V; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP8T, 15A, 120V; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number GH7285-ND 19001-08UL 70217179 14M6638
Product Name Rotary Switches Rotary Switches Switch, POWER TAP Rotary, 15 AMP, Solder PositionS, 8 POLES Switch, Rotary, Sp8T, 15A, 120V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 15.0 amps 15.0 amps 15.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Key Switches - 1245256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 30 degrees
Positions per Pole 2
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector Switches - 0033.3530-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details