Grayhill, Inc. Rotary Switches 19001-07UL

Description
Rotary Switch 7 Position SP7T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 7 Position SP7T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 19001-07UL-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
19001-07UL-ND
Rotary Switches 19001-07UL-ND
Rotary Switch 7 Position SP7T 15A (AC), 1A (DC) 120VAC Panel Mount

Rotary Switch 7 Position SP7T 15A (AC), 1A (DC) 120VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, Sp7T, 15A, 120V; No. Of Switch Positions Grayhill - 14M6637 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp7T, 15A, 120V; No. Of Switch Positions Grayhill
14M6637
Switch, Rotary, Sp7T, 15A, 120V; No. Of Switch Positions Grayhill 14M6637
SWITCH, ROTARY, SP7T, 15A, 120V; No. of Switch Positions:7 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP7T, 15A, 120V; No. of Switch Positions:7 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
19001-07UL
Rotary Switches 19001-07UL
Rotary Switches Rotary Switch, Solder terminals, 7 positions, UL

Rotary Switches Rotary Switch, Solder terminals, 7 positions, UL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 19001-07UL-ND 14M6637 19001-07UL
Product Name Rotary Switches Switch, Rotary, Sp7T, 15A, 120V; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 15.0 amps 15.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Dip Rotary Switch, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 16M2422 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Positions per Pole 16 Position
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Mounting hole Ø 22.3 mm - MKT - Spring-return joystick switches - MKTA321 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details