Grayhill, Inc. Rotary Switches 19001-06UL

Description
Rotary Switch 6 Position SP6T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 6 Position SP6T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7284-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7284-ND
Rotary Switches GH7284-ND
Rotary Switch 6 Position SP6T 15A (AC), 1A (DC) 120VAC Panel Mount

Rotary Switch 6 Position SP6T 15A (AC), 1A (DC) 120VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, Sp6T, 15A, 120V; No. Of Switch Positions Grayhill - 14M6636 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp6T, 15A, 120V; No. Of Switch Positions Grayhill
14M6636
Switch, Rotary, Sp6T, 15A, 120V; No. Of Switch Positions Grayhill 14M6636
SWITCH, ROTARY, SP6T, 15A, 120V; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP6T, 15A, 120V; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, POWER TAP Rotary, 15 AMP, Solder PositionS, 6 POLES - 70217178 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, POWER TAP Rotary, 15 AMP, Solder PositionS, 6 POLES
70217178
Switch, POWER TAP Rotary, 15 AMP, Solder PositionS, 6 POLES 70217178
Rotary Switches, Silver Alloy Contact Material, Terminal Style Lug, Number of Position 2 to 11 Rugged construction Choice of termination

Rotary Switches, Silver Alloy Contact Material, Terminal Style Lug, Number of Position 2 to 11

  • Rugged construction
  • Choice of termination
Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
19001-06UL
Rotary Switches 19001-06UL
Rotary Switches Rotary Switch Solder Terminals 6 Pos UL

Rotary Switches Rotary Switch Solder Terminals 6 Pos UL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number GH7284-ND 14M6636 70217178 19001-06UL
Product Name Rotary Switches Switch, Rotary, Sp6T, 15A, 120V; No. Of Switch Positions Grayhill Switch, POWER TAP Rotary, 15 AMP, Solder PositionS, 6 POLES Rotary Switches
Actuator Type Flush Actuator
Current Rating 15.0 amps 15.0 amps 15.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switch Heads - 2383918 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Selector Switches - 0033.3505-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details