Grayhill, Inc. Rotary Switches 19001-05UL

Description
Rotary Switch 5 Position SP5T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 5 Position SP5T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 19001-05UL-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
19001-05UL-ND
Rotary Switches 19001-05UL-ND
Rotary Switch 5 Position SP5T 15A (AC), 1A (DC) 120VAC Panel Mount

Rotary Switch 5 Position SP5T 15A (AC), 1A (DC) 120VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, Sp5T, 15A, 120V; No. Of Switch Positions Grayhill - 14M6635 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp5T, 15A, 120V; No. Of Switch Positions Grayhill
14M6635
Switch, Rotary, Sp5T, 15A, 120V; No. Of Switch Positions Grayhill 14M6635
SWITCH, ROTARY, SP5T, 15A, 120V; No. of Switch Positions:5 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP5T, 15A, 120V; No. of Switch Positions:5 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
19001-05UL
Rotary Switches 19001-05UL
Rotary Switches Rotary Switch, Solder terminals, 5 positions, UL

Rotary Switches Rotary Switch, Solder terminals, 5 positions, UL

Buy Now Datasheet
Switch, POWER TAP Rotary, 15 AMP, Solder PositionS, 5 POLES - 70217177 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, POWER TAP Rotary, 15 AMP, Solder PositionS, 5 POLES
70217177
Switch, POWER TAP Rotary, 15 AMP, Solder PositionS, 5 POLES 70217177
Rotary Switches, Silver Alloy Contact Material, Terminal Style Lug, Number of Position 2 to 11 Rugged construction Choice of termination

Rotary Switches, Silver Alloy Contact Material, Terminal Style Lug, Number of Position 2 to 11

  • Rugged construction
  • Choice of termination
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 19001-05UL-ND 14M6635 19001-05UL 70217177
Product Name Rotary Switches Switch, Rotary, Sp5T, 15A, 120V; No. Of Switch Positions Grayhill Rotary Switches Switch, POWER TAP Rotary, 15 AMP, Solder PositionS, 5 POLES
Actuator Type Flush Actuator
Current Rating 15.0 amps 15.0 amps 15.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
10mm Ultra-Thin SMT DIP Rotary - FR02FR16P-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type Gull Wing
View Details
3 suppliers