Grayhill, Inc. Rotary Switches 19001-04UL

Description
Rotary Switch 4 Position SP4T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 4 Position SP4T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7283-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7283-ND
Rotary Switches GH7283-ND
Rotary Switch 4 Position SP4T 15A (AC), 1A (DC) 120VAC Panel Mount

Rotary Switch 4 Position SP4T 15A (AC), 1A (DC) 120VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
19001-04UL
Rotary Switches 19001-04UL
Rotary Switches Rotary Switch Solder Terminals 4 Pos UL

Rotary Switches Rotary Switch Solder Terminals 4 Pos UL

Buy Now Datasheet
Switch, Rotary, Sp4T, 15A, 120V; No. Of Switch Positions Grayhill - 14M6634 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp4T, 15A, 120V; No. Of Switch Positions Grayhill
14M6634
Switch, Rotary, Sp4T, 15A, 120V; No. Of Switch Positions Grayhill 14M6634
SWITCH, ROTARY, SP4T, 15A, 120V; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP4T, 15A, 120V; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number GH7283-ND 19001-04UL 14M6634
Product Name Rotary Switches Rotary Switches Switch, Rotary, Sp4T, 15A, 120V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 15.0 amps 15.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-K1167316-ND - DigiKey
Specs
Current Rating 250.0 amps
Mechanical Life 10000 cycles
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
H program - HWS - HWT Selector switch - HWT21.1-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 2
View Details