Grayhill, Inc. Rotary Switches 19001-03UL

Description
Rotary Switch 3 Position SP3T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position SP3T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 19001-03UL-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
19001-03UL-ND
Rotary Switches 19001-03UL-ND
Rotary Switch 3 Position SP3T 15A (AC), 1A (DC) 120VAC Panel Mount

Rotary Switch 3 Position SP3T 15A (AC), 1A (DC) 120VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
19001-03UL
Rotary Switches 19001-03UL
Rotary Switches Rotary Switch Solder Terminals 3 Pos UL

Rotary Switches Rotary Switch Solder Terminals 3 Pos UL

Buy Now Datasheet
Switch, Rotary, Sp3T, 15A, 120V; No. Of Switch Positions Grayhill - 14M6633 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp3T, 15A, 120V; No. Of Switch Positions Grayhill
14M6633
Switch, Rotary, Sp3T, 15A, 120V; No. Of Switch Positions Grayhill 14M6633
SWITCH, ROTARY, SP3T, 15A, 120V; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP3T, 15A, 120V; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 19001-03UL-ND 19001-03UL 14M6633
Product Name Rotary Switches Rotary Switches Switch, Rotary, Sp3T, 15A, 120V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 15.0 amps 15.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector Switch Heads - 2383922 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details