Grayhill, Inc. Pushbutton Switches 14SP-L1-03-G

Description
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7603TR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7603TR-ND
Pushbutton Switches GH7603TR-ND
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount

Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount

Buy Now Datasheet
Switches - Pushbutton Switches - 14SP-L1-03-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
14SP-L1-03-G
Switches - Pushbutton Switches 14SP-L1-03-G
SWITCH PUSH SPST-NO .1A 30V

SWITCH PUSH SPST-NO .1A 30V

Supplier's Site
Pb Switch, Illum, Spst, 0.1A, 30Vdc, Grn; Product Range Grayhill - 53Y2836 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spst, 0.1A, 30Vdc, Grn; Product Range Grayhill
53Y2836
Pb Switch, Illum, Spst, 0.1A, 30Vdc, Grn; Product Range Grayhill 53Y2836
PB SWITCH, ILLUM, SPST, 0.1A, 30VDC, GRN; Product Range:14 Series; Contact Configuration:SPST-N O; Switch Operation:-; Contact Current Max:100mA; Contact Voltage AC Nom:-; Illumination Color:Green; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

PB SWITCH, ILLUM, SPST, 0.1A, 30VDC, GRN; Product Range:14 Series; Contact Configuration:SPST-NO; Switch Operation:-; Contact Current Max:100mA; Contact Voltage AC Nom:-; Illumination Color:Green; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
14SP-L1-03-G
Pushbutton Switches 14SP-L1-03-G
Pushbutton Switches Grn LED, Hgh Force Sealed SPST NO 907gf

Pushbutton Switches Grn LED, Hgh Force Sealed SPST NO 907gf

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7603TR-ND 14SP-L1-03-G 53Y2836 14SP-L1-03-G
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Illum, Spst, 0.1A, 30Vdc, Grn; Product Range Grayhill Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
H program - HDT - Pushbuttons - HDT-BL-GN-501 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-5-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details