Grayhill, Inc. Pushbutton Switches 14SP-L1-02-O

Description
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7598CT-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7598CT-ND
Pushbutton Switches GH7598CT-ND
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount

Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount

Buy Now Datasheet
Pushbutton Switches - GH7598DKR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7598DKR-ND
Pushbutton Switches GH7598DKR-ND
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount

Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount

Buy Now Datasheet
Pushbutton Switches - GH7598TR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7598TR-ND
Pushbutton Switches GH7598TR-ND
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount

Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount

Buy Now Datasheet
Pb Switch, Illum, Spst, 0.1A, 30Vdc, Org; Product Range Grayhill - 53Y2831 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spst, 0.1A, 30Vdc, Org; Product Range Grayhill
53Y2831
Pb Switch, Illum, Spst, 0.1A, 30Vdc, Org; Product Range Grayhill 53Y2831
PB SWITCH, ILLUM, SPST, 0.1A, 30VDC, ORG; Product Range:14 Series; Contact Configuration:SPST-N O; Switch Operation:-; Contact Current Max:100mA; Contact Voltage AC Nom:-; Illumination Color:Orange; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

PB SWITCH, ILLUM, SPST, 0.1A, 30VDC, ORG; Product Range:14 Series; Contact Configuration:SPST-NO; Switch Operation:-; Contact Current Max:100mA; Contact Voltage AC Nom:-; Illumination Color:Orange; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
14SP-L1-02-O
Pushbutton Switches 14SP-L1-02-O
Pushbutton Switches Orng LED, Med Force Sealed SPST NO 595gf

Pushbutton Switches Orng LED, Med Force Sealed SPST NO 595gf

Buy Now Datasheet
Switches - Pushbutton Switches - 14SP-L1-02-O - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
14SP-L1-02-O
Switches - Pushbutton Switches 14SP-L1-02-O
SWITCH PUSH SPST-NO .1A 30V

SWITCH PUSH SPST-NO .1A 30V

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7598CT-ND GH7598DKR-ND 53Y2831 14SP-L1-02-O 14SP-L1-02-O
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Illum, Spst, 0.1A, 30Vdc, Org; Product Range Grayhill Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push-Pull Buttons - 2AMPPJ4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3011CF24JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details