Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount
Pushbutton Switches Grn LED, Med Force Sealed SPST NO 595gf
SWITCH PUSH SPST-NO .1A 30V
PB SWITCH, ILLUM, SPST, 0.1A, 30VDC, GRN; Product Range:14 Series; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GH7597TR-ND | 14SP-L1-02-G | 14SP-L1-02-G | 53Y2830 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Illum, Spst, 0.1A, 30Vdc, Grn; Product Range Grayhill |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Surface Mount Technology |