Grayhill, Inc. Pushbutton Switches 14AP-L1-03-O

Description
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7592TR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7592TR-ND
Pushbutton Switches GH7592TR-ND
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount

Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
14AP-L1-03-O
Pushbutton Switches 14AP-L1-03-O
Pushbutton Switches Orng LED, Hgh Force SPST NO 907gf

Pushbutton Switches Orng LED, Hgh Force SPST NO 907gf

Buy Now Datasheet
Switches - Pushbutton Switches - 14AP-L1-03-O - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
14AP-L1-03-O
Switches - Pushbutton Switches 14AP-L1-03-O
SWITCH PUSH SPST-NO .1A 30V

SWITCH PUSH SPST-NO .1A 30V

Supplier's Site
Pb Switch, Illum, Spst, 0.1A, 30Vdc, Org; Product Range Grayhill - 53Y2825 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spst, 0.1A, 30Vdc, Org; Product Range Grayhill
53Y2825
Pb Switch, Illum, Spst, 0.1A, 30Vdc, Org; Product Range Grayhill 53Y2825
PB SWITCH, ILLUM, SPST, 0.1A, 30VDC, ORG; Product Range:14 Series; Contact Configuration:SPST-N O; Switch Operation:-; Contact Current Max:100mA; Contact Voltage AC Nom:-; Illumination Color:Orange; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

PB SWITCH, ILLUM, SPST, 0.1A, 30VDC, ORG; Product Range:14 Series; Contact Configuration:SPST-NO; Switch Operation:-; Contact Current Max:100mA; Contact Voltage AC Nom:-; Illumination Color:Orange; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7592TR-ND 14AP-L1-03-O 14AP-L1-03-O 53Y2825
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Illum, Spst, 0.1A, 30Vdc, Org; Product Range Grayhill
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Buttons - 2ALF7LB-110 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Hardware - AT4022JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Push Button Switches - 1444321 - RS Components, Ltd.
Specs
Actuator Specifications Cap
Switch Function Momentary Contact
Configuration Normally Closed (NC)
View Details
Push Button Switches - 1-1437572-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
2 suppliers