Grayhill, Inc. Pushbutton Switches 14AP-L1-03-B

Description
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7590TR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7590TR-ND
Pushbutton Switches GH7590TR-ND
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount

Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount

Buy Now Datasheet
Pushbutton Switches - GH7590CT-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7590CT-ND
Pushbutton Switches GH7590CT-ND
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount

Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount

Buy Now Datasheet
Pushbutton Switches - GH7590DKR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7590DKR-ND
Pushbutton Switches GH7590DKR-ND
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount

Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount

Buy Now Datasheet
Pb Switch, Illum, Spst, 0.1A, 30Vdc, Blu; Product Range Grayhill - 53Y2823 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spst, 0.1A, 30Vdc, Blu; Product Range Grayhill
53Y2823
Pb Switch, Illum, Spst, 0.1A, 30Vdc, Blu; Product Range Grayhill 53Y2823
PB SWITCH, ILLUM, SPST, 0.1A, 30VDC, BLU; Product Range:14 Series; Contact Configuration:SPST-N O; Switch Operation:-; Contact Current Max:100mA; Contact Voltage AC Nom:-; Illumination Color:Blue; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

PB SWITCH, ILLUM, SPST, 0.1A, 30VDC, BLU; Product Range:14 Series; Contact Configuration:SPST-NO; Switch Operation:-; Contact Current Max:100mA; Contact Voltage AC Nom:-; Illumination Color:Blue; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - 14AP-L1-03-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
14AP-L1-03-B
Switches - Pushbutton Switches 14AP-L1-03-B
Switches - Pushbutton Switches

Switches - Pushbutton Switches

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
14AP-L1-03-B
Pushbutton Switches 14AP-L1-03-B
Pushbutton Switches Blu LED, Hgh Force SPST NO 907gf

Pushbutton Switches Blu LED, Hgh Force SPST NO 907gf

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7590TR-ND GH7590CT-ND 53Y2823 14AP-L1-03-B 14AP-L1-03-B
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Illum, Spst, 0.1A, 30Vdc, Blu; Product Range Grayhill Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317404-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Micro switches - M 697 - M 697-11-1-8R-U180 KLARSICHTDECKEL -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
Pushbutton Switches - 486-1574-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details