Grayhill, Inc. Pushbutton Switches 14AP-L1-02-B

Description
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7584TR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7584TR-ND
Pushbutton Switches GH7584TR-ND
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount

Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount

Buy Now Datasheet
Switches - Pushbutton Switches - 14AP-L1-02-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
14AP-L1-02-B
Switches - Pushbutton Switches 14AP-L1-02-B
SWITCH PUSH SPST-NO .1A 30V

SWITCH PUSH SPST-NO .1A 30V

Supplier's Site
Pb Switch, Illum, Spst, 0.1A, 30Vdc, Blu; Product Range Grayhill - 53Y2817 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spst, 0.1A, 30Vdc, Blu; Product Range Grayhill
53Y2817
Pb Switch, Illum, Spst, 0.1A, 30Vdc, Blu; Product Range Grayhill 53Y2817
PB SWITCH, ILLUM, SPST, 0.1A, 30VDC, BLU; Product Range:14 Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent; Contact Current DC Max:100mA RoHS Compliant: Yes

PB SWITCH, ILLUM, SPST, 0.1A, 30VDC, BLU; Product Range:14 Series; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
14AP-L1-02-B
Pushbutton Switches 14AP-L1-02-B
Pushbutton Switches Blu LED, Med Force SPST NO 595gf

Pushbutton Switches Blu LED, Med Force SPST NO 595gf

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7584TR-ND 14AP-L1-02-B 53Y2817 14AP-L1-02-B
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Illum, Spst, 0.1A, 30Vdc, Blu; Product Range Grayhill Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 1241.3039 - VAST STOCK CO., LIMITED
Specs
Terminal Type Solder Pin
Features Illuminated Switch
Max Current Rating 0.1000 amps
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details