Grayhill, Inc. Knobs 11K5028-KMNB

Description
Knob - Black
Request a Quote Datasheet
Description
Knob - Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - GH7663-ND - DigiKey
Thief River Falls, MN, United States
Knob - Black

Knob - Black

Buy Now Datasheet
Pointer Bar Skirted Control Knob, 6.35Mm; Shaft Type Grayhill - 03C3484 - Newark, An Avnet Company
Chicago, IL, United States
Pointer Bar Skirted Control Knob, 6.35Mm; Shaft Type Grayhill
03C3484
Pointer Bar Skirted Control Knob, 6.35Mm; Shaft Type Grayhill 03C3484
POINTER BAR SKIRTED CONTROL KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Pointer Bar Skirted; Knob Diameter:18.03mm; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

POINTER BAR SKIRTED CONTROL KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Pointer Bar Skirted; Knob Diameter:18.03mm; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number GH7663-ND 03C3484
Product Name Knobs Pointer Bar Skirted Control Knob, 6.35Mm; Shaft Type Grayhill
Knob Type Bar; Instrument / Control Knob
Unlock Full Specs
to access all available technical data

Similar Products

#6-32 Black Acetal Knurled Knob & Cap Screw Ass'y, 3/4
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Black Acetal
View Details
Knobs - 450-1981-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black Matte
Features Indicator / Pointer; Skirted
Knob Material Plastic
View Details
Collet Control Knob System - COM-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Aluminum Hand Knobs - 21168 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details