Grayhill, Inc. Knobs 11K5028-JMNB

Description
Knob - Black
Request a Quote Datasheet
Description
Knob - Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - GH7662-ND - DigiKey
Thief River Falls, MN, United States
Knob - Black

Knob - Black

Buy Now Datasheet
Knob, Control Style, 0.125 Inch Dia. Shaft, Metal Insert w/Set Screws, Blk - 70216910 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob, Control Style, 0.125 Inch Dia. Shaft, Metal Insert w/Set Screws, Blk
70216910
Knob, Control Style, 0.125 Inch Dia. Shaft, Metal Insert w/Set Screws, Blk 70216910
Grayhill Control knobs, Ideally suited for encloders and rotary switches.Standard Fit for Grayhill Encoder and Rotary SwitchesCustom Materials, Styles, Colors and Markings AvailableStandard Black or GrayChoice of Spring Clip (Press-On) or Metal Insert with Set Screw Versions

Grayhill Control knobs, Ideally suited for encloders and rotary switches.Standard Fit for Grayhill Encoder and Rotary SwitchesCustom Materials, Styles, Colors and Markings AvailableStandard Black or GrayChoice of Spring Clip (Press-On) or Metal Insert with Set Screw Versions

Supplier's Site
Round Fluted Pointer Knob, 3.175Mm; Shaft Type Grayhill - 26C2513 - Newark, An Avnet Company
Chicago, IL, United States
Round Fluted Pointer Knob, 3.175Mm; Shaft Type Grayhill
26C2513
Round Fluted Pointer Knob, 3.175Mm; Shaft Type Grayhill 26C2513
ROUND FLUTED POINTER KNOB, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round Fluted with Pointer; Knob Diameter:18.03mm; Product Range:-; Colour:Black RoHS Compliant: Yes

ROUND FLUTED POINTER KNOB, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round Fluted with Pointer; Knob Diameter:18.03mm; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number GH7662-ND 70216910 26C2513
Product Name Knobs Knob, Control Style, 0.125 Inch Dia. Shaft, Metal Insert w/Set Screws, Blk Round Fluted Pointer Knob, 3.175Mm; Shaft Type Grayhill
Knob Type Instrument / Control Knob Fluted
Unlock Full Specs
to access all available technical data