Grayhill Control knobs, Ideally suited for encloders and rotary switches.Standard Fit for Grayhill Encoder and Rotary SwitchesCustom Materials, Styles, Colors and Markings AvailableStandard Black or GrayChoice of Spring Clip (Press-On) or Metal Insert with Set Screw Versions
ROUND CONTROL KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round with Indicator Notch; Knob Diameter:40.01mm; Product Range:-; Colour:Black RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | GH7342-ND | 70216908 | 11C3975 |
| Product Name | Knobs | Knob, Control Style, 0.250 Inch Dia. Shaft, Spring Clip, ABS, Black | Round Control Knob, 6.35Mm; Shaft Type Grayhill |
| Knob Type | Handwheel | Instrument / Control Knob |