Grayhill, Inc. Knobs 11K5017-JCNB

Description
Knob - Black
Request a Quote Datasheet
Description
Knob - Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - GH7335-ND - DigiKey
Thief River Falls, MN, United States
Knob - Black

Knob - Black

Buy Now Datasheet
Knob, Control Style, 0.125 Inch Dia. Shaft, Spring Clip, Nylon, Black - 70216907 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob, Control Style, 0.125 Inch Dia. Shaft, Spring Clip, Nylon, Black
70216907
Knob, Control Style, 0.125 Inch Dia. Shaft, Spring Clip, Nylon, Black 70216907
Grayhill Control knobs, Ideally suited for encloders and rotary switches.Standard Fit for Grayhill Encoder and Rotary SwitchesCustom Materials, Styles, Colors and Markings AvailableStandard Black or GrayChoice of Spring Clip (Press-On) or Metal Insert with Set Screw Versions

Grayhill Control knobs, Ideally suited for encloders and rotary switches.Standard Fit for Grayhill Encoder and Rotary SwitchesCustom Materials, Styles, Colors and Markings AvailableStandard Black or GrayChoice of Spring Clip (Press-On) or Metal Insert with Set Screw Versions

Supplier's Site
Round Pointer Knob, 3.175Mm; Shaft Type Grayhill - 26C2509 - Newark, An Avnet Company
Chicago, IL, United States
Round Pointer Knob, 3.175Mm; Shaft Type Grayhill
26C2509
Round Pointer Knob, 3.175Mm; Shaft Type Grayhill 26C2509
ROUND POINTER KNOB, 3.175MM; Shaft Type:D Shaft; Shaft Diameter:3.175mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round with Pointer; Knob Diameter:8.9mm; Product Range:-; Colour:Black; Knob Dia - Imperial:0.35" RoHS Compliant: Yes

ROUND POINTER KNOB, 3.175MM; Shaft Type:D Shaft; Shaft Diameter:3.175mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round with Pointer; Knob Diameter:8.9mm; Product Range:-; Colour:Black; Knob Dia - Imperial:0.35" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number GH7335-ND 70216907 26C2509
Product Name Knobs Knob, Control Style, 0.125 Inch Dia. Shaft, Spring Clip, Nylon, Black Round Pointer Knob, 3.175Mm; Shaft Type Grayhill
Knob Type Instrument / Control Knob
Unlock Full Specs
to access all available technical data

Similar Products

Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
#6-32 Black Acetal Knurled Knob & Cap Screw Ass'y, 1/2
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Black Acetal
View Details
 - Instrumentation Knob - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
View Details