Grayhill, Inc. Knobs 11K5015-KMNB

Description
Knob - Black
Request a Quote Datasheet
Description
Knob - Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - GH7338-ND - DigiKey
Thief River Falls, MN, United States
Knob - Black

Knob - Black

Buy Now Datasheet
Round Knurled Control Knob, 6.35Mm; Shaft Type Grayhill - 11C3970 - Newark, An Avnet Company
Chicago, IL, United States
Round Knurled Control Knob, 6.35Mm; Shaft Type Grayhill
11C3970
Round Knurled Control Knob, 6.35Mm; Shaft Type Grayhill 11C3970
ROUND KNURLED CONTROL KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:22.71mm; Product Range:- RoHS Compliant: Yes

ROUND KNURLED CONTROL KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:22.71mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Knob, Control Style, 0.250 Inch Dia. Shaft, Metal Insert w/Set Screws, Blk - 70216906 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob, Control Style, 0.250 Inch Dia. Shaft, Metal Insert w/Set Screws, Blk
70216906
Knob, Control Style, 0.250 Inch Dia. Shaft, Metal Insert w/Set Screws, Blk 70216906
Grayhill Control knobs, Ideally suited for encloders and rotary switches.Standard Fit for Grayhill Encoder and Rotary SwitchesCustom Materials, Styles, Colors and Markings AvailableStandard Black or GrayChoice of Spring Clip (Press-On) or Metal Insert with Set Screw Versions

Grayhill Control knobs, Ideally suited for encloders and rotary switches.Standard Fit for Grayhill Encoder and Rotary SwitchesCustom Materials, Styles, Colors and Markings AvailableStandard Black or GrayChoice of Spring Clip (Press-On) or Metal Insert with Set Screw Versions

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number GH7338-ND 11C3970 70216906
Product Name Knobs Round Knurled Control Knob, 6.35Mm; Shaft Type Grayhill Knob, Control Style, 0.250 Inch Dia. Shaft, Metal Insert w/Set Screws, Blk
Knob Type Instrument / Control Knob Round Skirted
Unlock Full Specs
to access all available technical data