KNOB, CONTROL, 0.25IN, NYLON; Shaft Type:Round Shaft; Shaft Diameter:0.25"; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round with Indicator Arrow; Knob Diameter:0.5"; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | GH7788-ND | 13N5033 |
| Product Name | Knobs | Knob, Control, 0.25In, Nylon; Shaft Type Grayhill |
| Colors / Finishes Available | Black |