ROUND SKIRT FLUTED CONTROL KNOB, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:22.71mm; Product Range:-; Colour:Black RoHS Compliant: Yes
Grayhill Control knobs, Ideally suited for encloders and rotary switches.Standard Fit for Grayhill Encoder and Rotary SwitchesCustom Materials, Styles, Colors and Markings AvailableStandard Black or GrayChoice of Spring Clip (Press-On) or Metal Insert with Set Screw Versions
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | GH7337-ND | 18C4128 | 70216905 |
| Product Name | Knobs | Round Skirt Fluted Control Knob, 3.175Mm; Shaft Type Grayhill | Knob, Control Style, 0.125 Inch Dia. Shaft, Metal Insert w/Set Screws, Blk, Nylo |
| Knob Type | Fluted; Instrument / Control Knob | Round Skirted |